HARTING Inc. of North America Cable Assemblies 21348083380020

Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet
Description
M8 Cable Assembly 3-pol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348083380020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348083380020
Cable Assemblies 21348083380020
M8 Cable Assembly 3-pol

M8 Cable Assembly 3-pol

Buy Now
Circular Cable Assemblies - 1195-6410-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6410-ND
Circular Cable Assemblies 1195-6410-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348083380020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348083380020
Cable Assemblies - Circular Cable Assemblies 21348083380020
CBL 3POS MALE TO FMALE 6.56'

CBL 3POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348083380020 1195-6410-ND 21348083380020
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details