Cable Assembly 16.40' (5.00m)
CBL 5POS MALE TO FMALE 16.4'
SENSOR CORD, 5PM12 PLUG-5P M12 RCPT, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; No. of Positions:5Positions
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-6570-ND | 2133A7A8524050 | 50AC4249 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5Pm12 Plug-5P M12 Rcpt, 5M; Connector Type A Harting |
| Cable Shielding | No Shielding | No Shielding; Unshielded |