CIRC CBL 5POS PLUG TO WIRE 65.6'
SENSOR CORD, 5P M12 RCPT-FREE END, 20M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:M12 Power L Coded; SVHC:No SVHC (15-Jan-2018); Connector RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-2133A700518200-ND | 43AC0610 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 5P M12 Rcpt-Free End, 20M; Connector To Connector Harting |
| Cable Length | 65.6 ft (200 dm) | 65.62 ft (200 dm) |