HARTING Inc. of North America Circular Connector Housings 21038961505

Description
5 (4 + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-7190-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-7190-ND
Circular Connector Housings 1195-7190-ND
5 (4 + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

5 (4 + PE) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

Buy Now Datasheet
Industrial Circular Connectors - 1235641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1235641
Industrial Circular Connectors 1235641
HARTING 21038961505 Circular Connector

HARTING 21038961505 Circular Connector

Supplier's Site
Sensor Connector, M12, Plug, 5Pos; Product Range Harting - 06AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Harting
06AC6788
Sensor Connector, M12, Plug, 5Pos; Product Range Harting 06AC6788
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-7190-ND 1235641 06AC6788
Product Name Circular Connector Housings Industrial Circular Connectors Sensor Connector, M12, Plug, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Panel mount Straight Cable Mount
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details