HARTING Inc. of North America Circular Connector Housings 21038821435

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-6505-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-6505-ND
Circular Connector Housings 1195-6505-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, Strain Relief

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21038821435 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21038821435
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21038821435
M12 INOX D-CODE 4 PIN MALE

M12 INOX D-CODE 4 PIN MALE

Buy Now
Sensor Connector, M12, Plug, 4Pos; Product Range Harting - 49AC7618 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos; Product Range Harting
49AC7618
Sensor Connector, M12, Plug, 4Pos; Product Range Harting 49AC7618
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6505-ND 21038821435 49AC7618
Product Name Circular Connector Housings Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Sensor Connector, M12, Plug, 4Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF021 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details