5 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell, Coupling Nut
HARTING 21038214505 Circular Connector
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Crimp Socket - Contacts Not Supplied; IP / NEMA Rating:IP65, IP67RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8812-ND | 1262303 | 67AC7358 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line), Angled | Cable mount | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Right Angle; Right angle |