HARTING Inc. of North America Circular Connector Housings 21038211830

Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1195-5607-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1195-5607-ND
Circular Connector Housings 1195-5607-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Strain Relief

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Strain Relief

Buy Now Datasheet
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting - 17AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
17AC7309
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting 17AC7309
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:M12 PushPull; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:M12 PushPull; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5607-ND 17AC7309
Product Name Circular Connector Housings Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details