HARTING Inc. of North America Circular Connector Adapters 21038211825

Description
Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount
Request a Quote Datasheet
Description
Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - 1195-8432-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
1195-8432-ND
Circular Connector Adapters 1195-8432-ND
Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount

Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21038211825 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21038211825
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21038211825
M12 SD MALE A COD 8 POL PNL FD THRU

M12 SD MALE A COD 8 POL PNL FD THRU

Buy Now
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting - 94AC8120 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting
94AC8120
Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting 94AC8120
SENSOR CONN, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, PLUG, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8432-ND 21038211825 94AC8120
Product Name Circular Connector Adapters Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Sensor Conn, Plug, 8Pos, M12, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - 9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details