8 Position Circular Connector Receptacle, Female Sockets Solder
Manufacturer: HARTING
Win Source Part Number: 905900-21033812803
Series: Har-Speed M12
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Position Circular Connector Receptacle, Female Sockets Solder
Package: Bulk
Mounting: Panel Mount, Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 1195-8787, 21033812803-ND
CONN RCPT 8POS PNL MNT THRU SKT
SENSOR CONNECTOR, 8POS, RCPT, PANEL; Product Range:Har-Speed Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8787-ND | 905900-21033812803 | 326-21033812803 | 45W1366 |
| Product Name | Circular Connector Assemblies | Circular Connectors - 21033812803 | CONN RCPT 8POS PNL MNT THRU SKT | Sensor Connector, 8Pos, Rcpt, Panel; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | Bulkhead, Panel, Through Hole | |
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps | 4.0 amps |