HARTING Inc. of North America Sensor Conn Insert, M12, Socket, 5Pos; Product Range Harting 21033412518

Description
SENSOR CONN INSERT, M12, SOCKET, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, SOCKET, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Socket, 5Pos; Product Range Harting - 67X8502 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Socket, 5Pos; Product Range Harting
67X8502
Sensor Conn Insert, M12, Socket, 5Pos; Product Range Harting 67X8502
SENSOR CONN INSERT, M12, SOCKET, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, SOCKET, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Socket; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X8502
Product Name Sensor Conn Insert, M12, Socket, 5Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Shape Brass Screw Plugs - MIV-HSBP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
View Details
Cable Gland Plugs - 8659742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details
EPDM Rubber Pull Plugs - MEPP.141 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details