HARTING Inc. of North America Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting 21033411518

Description
SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting - 67X8501 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting
67X8501
Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting 67X8501
SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount Through Hole; Contact Plating:Gold Plated Contacts; Connector Shell Size:M12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X8501
Product Name Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Block & Bleed, 17.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Vaccum Release Valve - MIV-VRV - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread MIV-VRV
View Details