Petersen Products Co. Pipe Plug, Mechanical, Block & Bleed, 17.375"-17.875" Dia 145-1018-PSTD

Description
By-Pass 1" F Country of Origin USA Dia. Max 17.875" (454mm) Dia. Min 17.375" (441mm) Lngth, Overall Approx. 11.49" (292mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 18" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 252 Lb (114.31 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1" F Country of Origin USA Dia. Max 17.875" (454mm) Dia. Min 17.375" (441mm) Lngth, Overall Approx. 11.49" (292mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 18" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 252 Lb (114.31 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Block & Bleed, 17.375
Fredonia, WI, United States
Pipe Plug, Mechanical, Block & Bleed, 17.375"-17.875" Dia
145-1018-PSTD
Pipe Plug, Mechanical, Block & Bleed, 17.375"-17.875" Dia 145-1018-PSTD
By-Pass 1" F Country of Origin USA Dia. Max 17.875" (454mm) Dia. Min 17.375" (441mm) Lngth, Overall Approx. 11.49" (292mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 18" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure Pipeline Max Head 462 ft (140.81 m) Sage Subcategory Number W1451 Seal Expansion System Single Hex Nut Shipping Wt. 252 Lb (114.31 Kg) Style Double Block & Bleed Temperature Max. Service F 200 F (93.33 C)

By-Pass 1" F
Country of Origin USA
Dia. Max 17.875" (454mm)
Dia. Min 17.375" (441mm)
Lngth, Overall Approx. 11.49" (292mm)
Lngth, Seal 2 Each 2" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 18" Std
Pipeline Max PSI 200 psi (13.79 bar)
Plug Slip Restraint Method Locking Pins
Pressure Pipeline Max Head 462 ft (140.81 m)
Sage Subcategory Number W1451
Seal Expansion System Single Hex Nut
Shipping Wt. 252 Lb (114.31 Kg)
Style Double Block & Bleed
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-1018-PSTD
Product Name Pipe Plug, Mechanical, Block & Bleed, 17.375"-17.875" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical High Pres., 9.125
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 9.875
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 15.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details