HARTING Inc. of North America Cable Assemblies 21033176805

Description
M12 Cable Assembly A-cod s
Request a Quote Datasheet
Description
M12 Cable Assembly A-cod s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21033176805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21033176805
Cable Assemblies 21033176805
M12 Cable Assembly A-cod s

M12 Cable Assembly A-cod s

Buy Now
Cable Assemblies - 21033176805 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21033176805
Cable Assemblies 21033176805
PANEL CABLE M12 COD.A FEMEA/ABERTO 0,5m

PANEL CABLE M12 COD.A FEMEA/ABERTO 0,5m

Buy Now
Circular Cable Assemblies - 1195-4110-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-4110-ND
Circular Cable Assemblies 1195-4110-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
PANEL CABLE M12 COD.A FEMEA/A BERTO 0,5M - 21033176805 - Heilind Electronics, Inc.
Wilmington, MA, United States
PANEL CABLE M12 COD.A FEMEA/A BERTO 0,5M
21033176805
PANEL CABLE M12 COD.A FEMEA/A BERTO 0,5M 21033176805
PANEL CABLE M12 COD.A FEMEA/A BERTO 0,5M

PANEL CABLE M12 COD.A FEMEA/A BERTO 0,5M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21033176805 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21033176805
Cable Assemblies - Circular Cable Assemblies 21033176805
CBL CIRC 8POS FEM TO WIRE 1.64'

CBL CIRC 8POS FEM TO WIRE 1.64'

Supplier's Site
Sensor Cable, 8P, M12, 0.5M; Connector Type A Harting - 94X0008 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 8P, M12, 0.5M; Connector Type A Harting
94X0008
Sensor Cable, 8P, M12, 0.5M; Connector Type A Harting 94X0008
SENSOR CABLE, 8P, M12, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 8P, M12, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21033176805 1195-4110-ND 21033176805 21033176805 94X0008
Product Name Cable Assemblies Circular Cable Assemblies PANEL CABLE M12 COD.A FEMEA/A BERTO 0,5M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 8P, M12, 0.5M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details