HARTING Inc. of North America Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting 21033111816

Description
SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting - 07AH5574 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting
07AH5574
Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting 07AH5574
SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M12, PIN, 8POS; Product Range:-; No. of Positions:8 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5574
Product Name Sensor Conn Insert, M12, Pin, 8Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
13 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 13.03 mm
View Details