HARTING Inc. of North America Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting 21033111516

Description
SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting - 07AH5573 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting
07AH5573
Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting 07AH5573
SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M12, PIN, 5POS; Product Range:-; No. of Positions:5 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 07AH5573
Product Name Sensor Conn Insert, M12, Pin, 5Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, High Pres., 4.9
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details