HARTING Inc. of North America Sensor Conn Insert, M12, Pin, 4Pos; Product Range Harting 21033111416

Description
SENSOR CONN INSERT, M12, PIN, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN INSERT, M12, PIN, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Insert, M12, Pin, 4Pos; Product Range Harting - 54AH7387 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Insert, M12, Pin, 4Pos; Product Range Harting
54AH7387
Sensor Conn Insert, M12, Pin, 4Pos; Product Range Harting 54AH7387
SENSOR CONN INSERT, M12, PIN, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

SENSOR CONN INSERT, M12, PIN, 4POS; Product Range:-; No. of Positions:4 Positions; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 54AH7387
Product Name Sensor Conn Insert, M12, Pin, 4Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700542 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details