SENSOR CORD, 8P, M12 PLUG-FREE END, 1M; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor StraightRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 53Y3537 |
| Product Name | Sensor Cord, 8P, M12 Plug-Free End, 1M; Connector To Connector Harting |
| Cable Length | 3.28 ft (10 dm) |