HARTING Inc. of North America Sensor Cord, 12P, M12 Rcpt-Free End; Connector To Connector Harting 21 03 353 2C00

Description
SENSOR CORD, 12P, M12 RCPT-FREE END; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 12P, M12 RCPT-FREE END; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 12P, M12 Rcpt-Free End; Connector To Connector Harting - 53Y3512 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P, M12 Rcpt-Free End; Connector To Connector Harting
53Y3512
Sensor Cord, 12P, M12 Rcpt-Free End; Connector To Connector Harting 53Y3512
SENSOR CORD, 12P, M12 RCPT-FREE END; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 12P, M12 RCPT-FREE END; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y3512
Product Name Sensor Cord, 12P, M12 Rcpt-Free End; Connector To Connector Harting
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details