SENSOR CORD, 4P, M8 RCPT-FREE END, 0.5M; CONNECTOR TYPE A:M8 SENSOR STRAIGHT 4 POSITION RECEPTACLE; CONNECTOR TYPE B:FREE ENDS; CABLE LENGTH - METRIC:500MM; CABLE LENGTH - IMPERIAL:19.7; PRODUCT RANGE:-; SVHC:NO SVHC (1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SENSOR CORD, 4P, M8 RCPT-FREE END, 0.5M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 89155770 | 53Y3506 |
| Product Name | QD Cable/Cord Set | Sensor Cord, 4P, M8 Rcpt-Free End, 0.5M; Connector To Connector Harting |
| Cable Length | 1.64 ft (5 dm) |