HARTING Inc. of North America Single Board Computers (SBCs) 2095000000200

Description
SBC 1.0GHZ 1GB/0GB RAM
Request a Quote Datasheet
Description
SBC 1.0GHZ 1GB/0GB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - 1195-5685-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
1195-5685-ND
Single Board Computers (SBCs) 1195-5685-ND
SBC 1.0GHZ 1GB/0GB RAM

SBC 1.0GHZ 1GB/0GB RAM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Single Board Computers (SBC)
Product Number 1195-5685-ND
Product Name Single Board Computers (SBCs)
Processor / CPU ARM
CPU Speed 1000 MHz
Main Memory 0 to 1000 MB
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ASMB-925-00A1-ND - DigiKey
Specs
CPU Speed 2666 MHz
Features Watchdog Timer
Main Memory 384000 MB
View Details
2 suppliers
System on Module - RZ/G2 Series SOM - Compass Electronics Solutions
Compass Electronics Solutions
Specs
Processor / CPU Dual or Quad ARM® Cortex™-A57 cores, plus quad ARM® Cortex™-A53 cores
Computer Bus PCIe
CPU Speed 1500 MHz
View Details
 - IPC-1640 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Computer Bus ISA/EISA; PCI
CPU Speed 566 to 1260 MHz
Chipset Intel Chipset
View Details