Ant Computer, Inc. IPC-FP831

Description
2nd Gen. Intel® Core™ i5/i7 Mobile CPU PICMG1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN Features > Support 2nd Gen. Intel® Core™ i5/i7 Mobile processors > Equipped with Intel® QM67 Chipset > Memory Supports DDR3 1066/ 1333 SDRAM up to 8GB > Supports 2 x Gigabit Ethernet Connection, PICMG 1.3 compliance > Supports Trusted Platform Module > Applications such as ATM, multimedia systems, digital image storage servers and more
Description
2nd Gen. Intel® Core™ i5/i7 Mobile CPU PICMG1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN Features > Support 2nd Gen. Intel® Core™ i5/i7 Mobile processors > Equipped with Intel® QM67 Chipset > Memory Supports DDR3 1066/ 1333 SDRAM up to 8GB > Supports 2 x Gigabit Ethernet Connection, PICMG 1.3 compliance > Supports Trusted Platform Module > Applications such as ATM, multimedia systems, digital image storage servers and more

Suppliers

Company
Product
Description
Supplier Links
2nd Gen. Intel® Core™ i5/i7 Mobile CPU PICMG1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN Features > Support 2nd Gen. Intel® Core™ i5/i7 Mobile processors > Equipped with Intel® QM67 Chipset > Memory Supports DDR3 1066/ 1333 SDRAM up to 8GB > Supports 2 x Gigabit Ethernet Connection, PICMG 1.3 compliance > Supports Trusted Platform Module > Applications such as ATM, multimedia systems, digital image storage servers and more

2nd Gen. Intel® Core™ i5/i7 Mobile CPU PICMG1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN

Features
> Support 2nd Gen. Intel® Core™ i5/i7 Mobile processors
> Equipped with Intel® QM67 Chipset
> Memory Supports DDR3 1066/ 1333 SDRAM up to 8GB
> Supports 2 x Gigabit Ethernet Connection, PICMG 1.3 compliance
> Supports Trusted Platform Module
> Applications such as ATM, multimedia systems, digital image storage servers and more
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Single Board Computers (SBC)
Product Number IPC-FP831
Processor / CPU Intel Core i5/i7
Computer Bus Mini PCIe
CPU Speed 2100 to 2500 MHz
Chipset Intel Chipset
Features Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-5251J-U0A1U-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Single Board Computer - TERA - AI - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
 - IPC-1720R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Pentium 4; Intel Celeron
Computer Bus PPCI BUS
CPU Speed 1400 to 3060 MHz
View Details