HARTING Inc. of North America RF Antennas 20932010309

Description
RF Antenna
Datasheet
Description
RF Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 20932010309 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
20932010309
RF Antennas 20932010309
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 20932010309
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details