HARTING Inc. of North America RFID Antennas 20932010303

Description
RFID Antenna 860MHz ~ 930MHz
Request a Quote Datasheet
Description
RFID Antenna 860MHz ~ 930MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1195-3437-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1195-3437-ND
RFID Antennas 1195-3437-ND
RFID Antenna 860MHz ~ 930MHz

RFID Antenna 860MHz ~ 930MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
20932010303
Antennas 20932010303
Antennas RF-ANT-LR10

Antennas RF-ANT-LR10

Buy Now Datasheet
RFID Antennas - 20932010303 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
20932010303
RFID Antennas 20932010303
RFID Antenna 860MHz ~ 930MHz

RFID Antenna 860MHz ~ 930MHz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1195-3437-ND 20932010303 20932010303
Product Name RFID Antennas Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers