HARTING Inc. of North America Ethernet Switch with 8 ports RJ Industrial/IP 30 20761083000

Description
The Ethernet eCon Switches can be used in industrial environments and supports Ethernet (10 Mbit/s) and fast Ethernet (100 Mbit/s). Up to 8 Ethernet devices can be connected via the RJ-45 ports. The Ethernet Switch supports a simple and quick network diagnostics with integrated LEDs at every port. Features: Store and forward switching mode, auto-crossing, auto-polarity, and auto-negotiation. Small Housing Format Robust Metal Housing Adapted for Mounting onto Top Hat Mounting Rail 35 mm According to EN 60 715 UL Approved
Description
The Ethernet eCon Switches can be used in industrial environments and supports Ethernet (10 Mbit/s) and fast Ethernet (100 Mbit/s). Up to 8 Ethernet devices can be connected via the RJ-45 ports. The Ethernet Switch supports a simple and quick network diagnostics with integrated LEDs at every port. Features: Store and forward switching mode, auto-crossing, auto-polarity, and auto-negotiation. Small Housing Format Robust Metal Housing Adapted for Mounting onto Top Hat Mounting Rail 35 mm According to EN 60 715 UL Approved

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch with 8 ports RJ Industrial/IP 30 - 70104016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ethernet Switch with 8 ports RJ Industrial/IP 30
70104016
Ethernet Switch with 8 ports RJ Industrial/IP 30 70104016
The Ethernet eCon Switches can be used in industrial environments and supports Ethernet (10 Mbit/s) and fast Ethernet (100 Mbit/s). Up to 8 Ethernet devices can be connected via the RJ-45 ports. The Ethernet Switch supports a simple and quick network diagnostics with integrated LEDs at every port. Features: Store and forward switching mode, auto-crossing, auto-polarity, and auto-negotiation. Small Housing Format Robust Metal Housing Adapted for Mounting onto Top Hat Mounting Rail 35 mm According to EN 60 715 UL Approved

The Ethernet eCon Switches can be used in industrial environments and supports Ethernet (10 Mbit/s) and fast Ethernet (100 Mbit/s). Up to 8 Ethernet devices can be connected via the RJ-45 ports. The Ethernet Switch supports a simple and quick network diagnostics with integrated LEDs at every port.
Features: Store and forward switching mode, auto-crossing, auto-polarity, and auto-negotiation.

  • Small Housing Format
  • Robust Metal Housing
  • Adapted for Mounting onto Top Hat Mounting Rail 35 mm According to EN 60 715
  • UL Approved
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Network Equipment
Product Number 70104016
Product Name Ethernet Switch with 8 ports RJ Industrial/IP 30
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2316GP-2XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 16 #
View Details
Switches, Hubs - EKI-2525PA-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details