HARTING Inc. of North America Fiber Optic Receivers 20660093813

Description
Fiber Optic Receiver General Purpose 5Mbps
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 1195-8140-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
1195-8140-ND
Fiber Optic Receivers 1195-8140-ND
Fiber Optic Receiver General Purpose 5Mbps

Fiber Optic Receiver General Purpose 5Mbps

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 1195-8140-ND
Product Name Fiber Optic Receivers
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Free Space Optical Receiver, 900-1700 nm InGaAs, 25 kHz - 125 MHz, AC-Coupled - 1811-FS-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
MiniPOD™ 12x10G Receiver Module (300m OM3) - AFBR-821vx3Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 10000 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details