HARTING Inc. of North America Contact, Socket, 28-20Awg, Crimp; Product Range Harting 2050002512

Description
CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-20Awg, Crimp; Product Range Harting - 10R5551 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-20Awg, Crimp; Product Range Harting
10R5551
Contact, Socket, 28-20Awg, Crimp; Product Range Harting 10R5551
CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-20AWG, CRIMP; Product Range:DIN 41612 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 10R5551
Product Name Contact, Socket, 28-20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241404-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate, Billet
View Details