HARTING Inc. of North America Contact, Socket 28-20Awg, Crimp; Product Range Harting 2050001513

Description
CONTACT, SOCKET 28-20AWG, CRIMP; Product Range:har-bus 64 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Current Rating:1A RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET 28-20AWG, CRIMP; Product Range:har-bus 64 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Current Rating:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket 28-20Awg, Crimp; Product Range Harting - 15R3275 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket 28-20Awg, Crimp; Product Range Harting
15R3275
Contact, Socket 28-20Awg, Crimp; Product Range Harting 15R3275
CONTACT, SOCKET 28-20AWG, CRIMP; Product Range:har-bus 64 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Current Rating:1A RoHS Compliant: Yes

CONTACT, SOCKET 28-20AWG, CRIMP; Product Range:har-bus 64 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15R3275
Product Name Contact, Socket 28-20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2282365-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details