HARTING Inc. of North America Current Sensors 20312009201

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20312009201-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20312009201-ND
Current Sensors 20312009201-ND
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Sensor Output Harting - 87X1131 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1131
Sensor Output Harting 87X1131
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 3.6kA; Current Measuring Range AC:0A to 3.6kA; Response Time:1µs; Accuracy %:0.3%; Product Range:HCSR 2000 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 3.6kA; Current Measuring Range AC:0A to 3.6kA; Response Time:1µs; Accuracy %:0.3%; Product Range:HCSR 2000 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20312009201
Industrial Current Sensors 20312009201
Industrial Current Sensors Current Sensor 2000A railway w. cable

Industrial Current Sensors Current Sensor 2000A railway w. cable

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20312009201-ND 87X1131 20312009201
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Loop Type Closed Loop
Technology Hall-Effect
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 2000 amps 0.0 to 3600 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-40AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers