HARTING Inc. of North America Current Sensors 20310500101

Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 1195-3567-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
1195-3567-ND
Current Sensors 1195-3567-ND
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20310500101
Industrial Current Sensors 20310500101
Industrial Current Sensors HCS 500A CURRENT SENSOR

Industrial Current Sensors HCS 500A CURRENT SENSOR

Buy Now Datasheet
Sensor Output Harting - 87X1116 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1116
Sensor Output Harting 87X1116
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 800A; Current Measuring Range AC:0A to 800A; Response Time:1µs; Accuracy %:0.6%; Product Range:HCS 500 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 800A; Current Measuring Range AC:0A to 800A; Response Time:1µs; Accuracy %:0.6%; Product Range:HCS 500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1195-3567-ND 20310500101 87X1116
Product Name Current Sensors Industrial Current Sensors Sensor Output Harting
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details