HARTING Inc. of North America Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting 2011601105

Description
DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting - 65R4542 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting
65R4542
Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting 65R4542
DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIN 41612 PCB CONNECTOR, HEADER, 160 POSITION; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65R4542
Product Name Din 41612 Pcb Connector, Header, 160 Position; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-104-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D25S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Anvil for Turret Terminals - 1716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details