HARTING Inc. of North America Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting 2011601101

Description
DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting - 56K4217 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting
56K4217
Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting 56K4217
DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 160 WAY; Product Range:har-bus 64 Series; No. of Contacts:160Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:z + a + b + c + d; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56K4217
Product Name Din 41612 Pcb Connector, Plug, 160 Way; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-MH15005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details