HARTING Inc. of North America Fiber Optic Connectors 20101255211

Description
Fiber Optic Connectors SC CONTACT FOR GI
Request a Quote Datasheet
Description
Fiber Optic Connectors SC CONTACT FOR GI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connectors - 20101255211 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optic Connectors
20101255211
Fiber Optic Connectors 20101255211
Fiber Optic Connectors SC CONTACT FOR GI

Fiber Optic Connectors SC CONTACT FOR GI

Buy Now
Fibre Optic Conn, Sc, 50/125Um, Mm; Fibre Optic Connector Type Harting - 30M7145 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Conn, Sc, 50/125Um, Mm; Fibre Optic Connector Type Harting
30M7145
Fibre Optic Conn, Sc, 50/125Um, Mm; Fibre Optic Connector Type Harting 30M7145
FIBRE OPTIC CONN, SC, 50/125UM, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Zinc Body; Product Range:Han Series RoHS Compliant: Yes

FIBRE OPTIC CONN, SC, 50/125UM, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Zinc Body; Product Range:Han Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20101255211 30M7145
Product Name Fiber Optic Connectors Fibre Optic Conn, Sc, 50/125Um, Mm; Fibre Optic Connector Type Harting
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details