BASE, TOP ENTRY, 24B, M40, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han EMC/B Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 02AH8825 |
| Product Name | Base, Top Entry, 24B, M40, 2 Lever; Heavy Duty Connector Type Harting |