HARTING Inc. of North America Base, Top Entry, 16B, M40, 2 Lever; Heavy Duty Connector Type Harting 19628161122

Description
BASE, TOP ENTRY, 16B, M40, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han EMC/B Series RoHS Compliant: Yes
Datasheet
Description
BASE, TOP ENTRY, 16B, M40, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han EMC/B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Top Entry, 16B, M40, 2 Lever; Heavy Duty Connector Type Harting - 02AH8823 - Newark, An Avnet Company
Chicago, IL, United States
Base, Top Entry, 16B, M40, 2 Lever; Heavy Duty Connector Type Harting
02AH8823
Base, Top Entry, 16B, M40, 2 Lever; Heavy Duty Connector Type Harting 02AH8823
BASE, TOP ENTRY, 16B, M40, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han EMC/B Series RoHS Compliant: Yes

BASE, TOP ENTRY, 16B, M40, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:Han EMC/B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02AH8823
Product Name Base, Top Entry, 16B, M40, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details