HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19628160427

Description
Heavy Duty Power Connectors METAL HOOD H
Request a Quote Datasheet
Description
Heavy Duty Power Connectors METAL HOOD H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 19628160427 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD H

Heavy Duty Power Connectors METAL HOOD H

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3867-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3867-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3867-ND
Hood Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connector/Terminal/Pin - 21308785 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21308785
Connector/Terminal/Pin 21308785
TOP ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN EMC/B, HIGH TEMP SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19628160427 1195-3867-ND 21308785
Product Name Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details