HARTING Inc. of North America Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting 19620031755

Description
HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting - 22AC5191 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting
22AC5191
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting 22AC5191
HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han EMC Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5191
Product Name Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details