HARTING Inc. of North America Hood, Top Entry, 3A, M25, 1Lever; Heavy Duty Connector Type Harting 19620031445

Description
HOOD, TOP ENTRY, 3A, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Product Range:Han EMC RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 3A, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Product Range:Han EMC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M25, 1Lever; Heavy Duty Connector Type Harting - 22AC5190 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M25, 1Lever; Heavy Duty Connector Type Harting
22AC5190
Hood, Top Entry, 3A, M25, 1Lever; Heavy Duty Connector Type Harting 22AC5190
HOOD, TOP ENTRY, 3A, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Product Range:Han EMC RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Product Range:Han EMC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5190
Product Name Hood, Top Entry, 3A, M25, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details