HARTING Inc. of North America Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting 19463160292

Description
HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting - 24AC3683 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting
24AC3683
Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting 24AC3683
HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY BASE, SIZE 16A, LEVER, NYLON; Product Range:Han-Eco Series; Connector Mounting:Panel Mount; Rectangular Shell Size:16A; For Use With:Harting Size 10A Inserts & Modules; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3683
Product Name Heavy Duty Base, Size 16A, Lever, Nylon; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details