HARTING Inc. of North America Hood, 180 Deg, 10A, 1Lever, M20; Product Range Harting 19461100435

Description
HOOD, 180 DEG, 10A, 1LEVER, M20; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
HOOD, 180 DEG, 10A, 1LEVER, M20; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 180 Deg, 10A, 1Lever, M20; Product Range Harting - 24AC4340 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 180 Deg, 10A, 1Lever, M20; Product Range Harting
24AC4340
Hood, 180 Deg, 10A, 1Lever, M20; Product Range Harting 24AC4340
HOOD, 180 DEG, 10A, 1LEVER, M20; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts RoHS Compliant: Yes

HOOD, 180 DEG, 10A, 1LEVER, M20; Product Range:Han-Eco Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC4340
Product Name Hood, 180 Deg, 10A, 1Lever, M20; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details