HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19461100252

Description
Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-5928-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-5928-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-5928-ND
Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry M20 10A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting - 24AC4334 - Newark, An Avnet Company
Chicago, IL, United States
Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting
24AC4334
Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting 24AC4334
HOUSING W/ CABLE GLAND, 10A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:10A; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

HOUSING W/ CABLE GLAND, 10A, 1LEVER, SMD; Product Range:Han-Eco Series; Connector Mounting:Surface Mount; Rectangular Shell Size:10A; For Use With:Harting Han-Eco Series Size 10A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-5928-ND 24AC4334
Product Name Heavy Duty Connector Housings, Hoods, Bases Housing W/ Cable Gland, 10A, 1Lever, Smd; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details