HARTING Inc. of North America Heavy Duty Connector Accessories 19460009997

Description
HAN-ECO 16A HOUSING GASKET - FPM
Request a Quote Datasheet
Description
HAN-ECO 16A HOUSING GASKET - FPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Accessories - 1195-19460009997-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
1195-19460009997-ND
Heavy Duty Connector Accessories 1195-19460009997-ND
HAN-ECO 16A HOUSING GASKET - FPM

HAN-ECO 16A HOUSING GASKET - FPM

Buy Now Datasheet
Han-Eco 16A Housing Gasket - Fpm ? Harting - 51AK9662 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 16A Housing Gasket - Fpm ? Harting
51AK9662
Han-Eco 16A Housing Gasket - Fpm ? Harting 51AK9662
HAN-ECO 16A HOUSING GASKET - FPM ?

HAN-ECO 16A HOUSING GASKET - FPM ?

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-19460009997-ND 51AK9662
Product Name Heavy Duty Connector Accessories Han-Eco 16A Housing Gasket - Fpm ? Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details