HARTING Inc. of North America Hood, 10B, Top Entry, Stainless Steel; Product Range Harting 19443100757

Description
HOOD, 10B, TOP ENTRY, STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet
Description
HOOD, 10B, TOP ENTRY, STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 10B, Top Entry, Stainless Steel; Product Range Harting - 45W1235 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 10B, Top Entry, Stainless Steel; Product Range Harting
45W1235
Hood, 10B, Top Entry, Stainless Steel; Product Range Harting 45W1235
HOOD, 10B, TOP ENTRY, STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

HOOD, 10B, TOP ENTRY, STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W1235
Product Name Hood, 10B, Top Entry, Stainless Steel; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details