TOP ENTRY HOOD, SIZE 10B STAINLESS STEEL; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Han 10B Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 62M2204 |
| Product Name | Top Entry Hood, Size 10B Stainless Steel; Product Range Harting |