HARTING Inc. of North America Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 19440031443

Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting - 86R8900 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
86R8900
Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting 86R8900
HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M20, 1 LEVER; Product Range:Han-INOX Series; Cable Exit Angle:180°; Connector Body Material:Stainless Steel Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R8900
Product Name Hood, Top Entry, 3A, M20, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details