HARTING Inc. of North America Power Connectors 19440031150

Description
Han INOX E-ST 3A-eg-M20
Request a Quote Datasheet
Description
Han INOX E-ST 3A-eg-M20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19440031150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19440031150
Power Connectors 19440031150
Han INOX E-ST 3A-eg-M20

Han INOX E-ST 3A-eg-M20

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-7169-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-7169-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-7169-ND
Hood Connector Top Entry M20 3A IP65/IP67 - Dust Tight, Water Resistant, Waterproof

Hood Connector Top Entry M20 3A IP65/IP67 - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 19440031150 1195-7169-ND
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details