HARTING Inc. of North America Heavy Duty Top, 24B, 2 Lever, Cable; Heavy Duty Connector Type Harting 19431240738

Description
HEAVY DUTY TOP, 24B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY TOP, 24B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Top, 24B, 2 Lever, Cable; Heavy Duty Connector Type Harting - 39AH8168 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Top, 24B, 2 Lever, Cable; Heavy Duty Connector Type Harting
39AH8168
Heavy Duty Top, 24B, 2 Lever, Cable; Heavy Duty Connector Type Harting 39AH8168
HEAVY DUTY TOP, 24B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han-Eco B Series RoHS Compliant: Yes

HEAVY DUTY TOP, 24B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han-Eco B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH8168
Product Name Heavy Duty Top, 24B, 2 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details