HEAVY DUTY HOUSING, 24B, 2 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 25AJ3780 |
| Product Name | Heavy Duty Housing, 24B, 2 Lever, Cable; Heavy Duty Connector Type Harting |