The Heavy Duty Housing, part number 25AJ3750, is designed for robust applications requiring a reliable connection. It features a single locking lever mechanism and is categorized under the Han-Eco® B series. This surface-mounted housing is suitable for side entry with two M32 cable entries, accommodating a clamping range of 13 to 21 mm. Constructed from polyamide (PA) with a jet black finish (RAL 9005), the housing is reinforced with fiberglass for enhanced durability. It operates effectively within a temperature range of -40 to +125 °C and has a protection rating of IP66, ensuring resistance to dust and water ingress. The housing is compliant with RoHS regulations, with specific exemptions noted for lead content. The product weighs 290 grams and is manufactured in Germany, adhering to IEC 61984 specifications.
HEAVY DUTY HOUSING, 10B, 1 LEVER, CABLE; Heavy Duty Connector Type:Base, Cable Mount, Side Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 25AJ3750 |
| Product Name | Heavy Duty Housing, 10B, 1 Lever, Cable; Heavy Duty Connector Type Harting |