HARTING Inc. of North America Han-Eco 6B Hood Top Entry, Single Lever, M32 W/ Gland (Holds Cable 13-21Mm) Rohs Compliant Harting 19431060447

Description
HAN-ECO 6B HOOD TOP ENTRY, SINGLE LEVER, M32 W/ GLAND (HOLDS CABLE 13-21MM) ROHS COMPLIANT: YES
Datasheet
Description
HAN-ECO 6B HOOD TOP ENTRY, SINGLE LEVER, M32 W/ GLAND (HOLDS CABLE 13-21MM) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han-Eco 6B Hood Top Entry, Single Lever, M32 W/ Gland (Holds Cable 13-21Mm) Rohs Compliant Harting - 97AC8421 - Newark, An Avnet Company
Chicago, IL, United States
Han-Eco 6B Hood Top Entry, Single Lever, M32 W/ Gland (Holds Cable 13-21Mm) Rohs Compliant Harting
97AC8421
Han-Eco 6B Hood Top Entry, Single Lever, M32 W/ Gland (Holds Cable 13-21Mm) Rohs Compliant Harting 97AC8421
HAN-ECO 6B HOOD TOP ENTRY, SINGLE LEVER, M32 W/ GLAND (HOLDS CABLE 13-21MM) ROHS COMPLIANT: YES

HAN-ECO 6B HOOD TOP ENTRY, SINGLE LEVER, M32 W/ GLAND (HOLDS CABLE 13-21MM) ROHS COMPLIANT: YES

Supplier's Site
Hood, Top Entry, 6B, M32, 1 Lever; Connector Body Material Harting - 01AH0561 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 6B, M32, 1 Lever; Connector Body Material Harting
01AH0561
Hood, Top Entry, 6B, M32, 1 Lever; Connector Body Material Harting 01AH0561
HOOD, TOP ENTRY, 6B, M32, 1 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes

HOOD, TOP ENTRY, 6B, M32, 1 LEVER; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-Eco B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AC8421
Product Name Han-Eco 6B Hood Top Entry, Single Lever, M32 W/ Gland (Holds Cable 13-21Mm) Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details