HARTING Inc. of North America Heavy Duty Housing, 6B, 1 Lever, Panel; Connector Body Material Harting 19431060250

Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-EcoRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-EcoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 6B, 1 Lever, Panel; Connector Body Material Harting - 01AH0556 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 6B, 1 Lever, Panel; Connector Body Material Harting
01AH0556
Heavy Duty Housing, 6B, 1 Lever, Panel; Connector Body Material Harting 01AH0556
HEAVY DUTY HOUSING, 6B, 1 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-EcoRoHS Compliant: Yes

HEAVY DUTY HOUSING, 6B, 1 LEVER, PANEL; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han-Eco B Series Inserts & Modules; Product Range:Han-EcoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0556
Product Name Heavy Duty Housing, 6B, 1 Lever, Panel; Connector Body Material Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details